TE Connectivity Microminiature & Nanominiature D Connectors 1-1589062-9

Description
Configuration Features Number of Positions : 44 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 44 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1589062-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1589062-9
Microminiature & Nanominiature D Connectors 1-1589062-9
Configuration Features Number of Positions : 44 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Configuration Features


  • Number of Positions : 44

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : Without

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Panel
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1589062-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 17-1241732-2CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 17 to 20 AWG
View Details
3 suppliers