TE Connectivity Cable Assemblies 1-1546451-2

Description
Cable Assemblies
Request a Quote Datasheet
Description
Cable Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
1-1546451-2
Cable Assemblies 1-1546451-2
Cable Assemblies

Cable Assemblies

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - A34361-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A34361-ND
Modular/Ethernet Cables (RJ45, RJ11) A34361-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1-1546451-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
1-1546451-2
Cable Assemblies - Modular Cables 1-1546451-2
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site
Cordset,solid Core,ind,5 Meter Te Connectivity - 51M2727 - Newark, An Avnet Company
Chicago, IL, United States
Cordset,solid Core,ind,5 Meter Te Connectivity
51M2727
Cordset,solid Core,ind,5 Meter Te Connectivity 51M2727
CORDSET,SOLID CORE,IND,5 METER

CORDSET,SOLID CORE,IND,5 METER

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-1546451-2 A34361-ND 1-1546451-2 51M2727
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Cordset,solid Core,ind,5 Meter Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details
Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details