TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 1-1534066-2

Description
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Dimensions Length : 45.02 MM  [1.773 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 14.2 MM  [.559 INCH ] Width : 23.7 MM  [.933 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Degree of Protection : IP5K UL Flammability Rating : UL 94-HB Mechanical Attachment Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Dimensions Length : 45.02 MM  [1.773 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 14.2 MM  [.559 INCH ] Width : 23.7 MM  [.933 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Degree of Protection : IP5K UL Flammability Rating : UL 94-HB Mechanical Attachment Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 1-1534066-2 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
1-1534066-2
Automotive, Truck, Bus, & Off-Road Headers 1-1534066-2
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Dimensions Length : 45.02 MM  [1.773 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 14.2 MM  [.559 INCH ] Width : 23.7 MM  [.933 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Degree of Protection : IP5K UL Flammability Rating : UL 94-HB Mechanical Attachment Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1

Dimensions


  • Length : 45.02 MM  [1.773 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 14.2 MM  [.559 INCH ]
  • Width : 23.7 MM  [.933 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Degree of Protection : IP5K
  • UL Flammability Rating : UL 94-HB

Mechanical Attachment


  • Mounting Orientation : Horizontal/90°
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [158 DEGF , 149 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1534066-2
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers
Headers, Male Pins - A28476-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details