TE Connectivity Microminiature & Nanominiature D Connectors 1-1532184-3

Description
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Product Type : Connector Wire Type : Stranded
Request a Quote
Description
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Product Type : Connector Wire Type : Stranded
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1532184-3 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1532184-3
Microminiature & Nanominiature D Connectors 1-1532184-3
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Product Type : Connector Wire Type : Stranded

Body Features


  • Insulation Color : Black
  • Lead Length : 12.7 MM  [.5 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 37
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Product Type : Connector
  • Wire Type : Stranded
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1532184-3
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532256-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Standard Circular Connectors - 1-1589065-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
SATA & Micro SATA - 1-1735413-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers