TE Connectivity Microminiature & Nanominiature D Connectors 1-1532177-3

Description
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 51 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote
Description
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 51 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1532177-3 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1532177-3
Microminiature & Nanominiature D Connectors 1-1532177-3
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 51 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Solid

Body Features


  • Insulation Color : Black
  • Lead Length : 12.7 MM  [.5 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 51
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Product Type : Connector
  • Wire Type : Solid
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1532177-3
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Microminiature & Nanominiature D Connectors - 1-1532172-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details