TE Connectivity Microminiature & Nanominiature D Connectors 1-1532171-4

Description
Body Features Flying Leads Length : 25.4 MM  [1 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 25.4 MM  [1 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1532171-4 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1532171-4
Microminiature & Nanominiature D Connectors 1-1532171-4
Body Features Flying Leads Length : 25.4 MM  [1 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 25.4 MM  [1 INCH ]
  • Insulation Color : Black
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now
M83513 micro d - 1-1532171-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1-1532171-4
M83513 micro d 1-1532171-4
Micro D Connector

Micro D Connector

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1532171-4 1-1532171-4
Product Name Microminiature & Nanominiature D Connectors M83513 micro d
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Micro Mnl Hdr Assy Single Row Amp - Te Connectivity - 35AC6321 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
View Details
2 suppliers