TE Connectivity Coax Connectors 1-1478201-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478201-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478201-0
Coax Connectors 1-1478201-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : ABS
  • Grade : Professional
  • Lockwasher Material : Mild Steel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
BNC Connector - 1-1478201-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478201-0
BNC Connector 1-1478201-0
BNC Ins BHSkt 75Ohm Nickel Silver Pltd

BNC Ins BHSkt 75Ohm Nickel Silver Pltd

Buy Now
Coaxial Connector (RF) Assemblies - A122512-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122512-ND
Coaxial Connector (RF) Assemblies A122512-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-1-1478201-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-1-1478201-0-ND
Coaxial Connector (RF) Assemblies 1111-1-1478201-0-ND
BNC INS BHSKT 75OHM NICKEL SILVE

BNC INS BHSKT 75OHM NICKEL SILVE

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1478201-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478201-0
RF Connectors / Coaxial Connectors 1-1478201-0
RF Connectors / Coaxial Connectors Ins BHSkt 75 Ohm

RF Connectors / Coaxial Connectors Ins BHSkt 75 Ohm

Buy Now Datasheet
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity - 70AH6760 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity
70AH6760
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity 70AH6760
RF COAXIAL CONN, BNC JACK, 75 OHM, PANEL ROHS COMPLIANT: YES

RF COAXIAL CONN, BNC JACK, 75 OHM, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1478201-0 1-1478201-0 A122512-ND 1111-1-1478201-0-ND 1-1478201-0 70AH6760
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial Conn, Bnc Jack, 75 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data