TE Connectivity In-Series Adapters 1-1478045-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Flange & Thread Material : ABS Lockwasher Material : Mild Steel Lockwasher Plating Material : Silver Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Flange & Thread Material : ABS Lockwasher Material : Mild Steel Lockwasher Plating Material : Silver Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1478045-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1478045-0
In-Series Adapters 1-1478045-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Flange & Thread Material : ABS Lockwasher Material : Mild Steel Lockwasher Plating Material : Silver Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Circular

Configuration Features


  • Number of Positions : 1
  • Panel Cutout : 12 x 12.7mm D-Shape

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Flange Diameter : 15.5 MM  [.61 INCH ]
  • Flats Dimension : 16.0 A/F
  • Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Hex Nut, Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Flange & Thread Material : ABS
  • Lockwasher Material : Mild Steel
  • Lockwasher Plating Material : Silver

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 2

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1-1478045-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1-1478045-0-ND
Coaxial Connector (RF) Adapters 1-1478045-0-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
RF Adapters - In Series - 1-1478045-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1-1478045-0
RF Adapters - In Series 1-1478045-0
RF Adapters - In Series BNC BH ADP JJ 75OHM SILVER PLTD

RF Adapters - In Series BNC BH ADP JJ 75OHM SILVER PLTD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1478045-0 1-1478045-0-ND 1-1478045-0
Product Name In-Series Adapters Coaxial Connector (RF) Adapters RF Adapters - In Series
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
RF Connectors - 1050602-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers