TE Connectivity In-Series Adapters 1-1478042-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics 周波数 (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics 周波数 (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1478042-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1478042-0
In-Series Adapters 1-1478042-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics 周波数 (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • 周波数 (GHZ) : 2

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Bnc Str Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity - 51R1170 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity
51R1170
Bnc Str Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity 51R1170
BNC STR ADP JJ 75OHM NICKEL PLTD

BNC STR ADP JJ 75OHM NICKEL PLTD

Supplier's Site
Bnc Str Adp Jj 75Ohm Nickel Pltd Amp - Te Connectivity - 46AJ0217 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Adp Jj 75Ohm Nickel Pltd Amp - Te Connectivity
46AJ0217
Bnc Str Adp Jj 75Ohm Nickel Pltd Amp - Te Connectivity 46AJ0217
BNC Str Adp JJ 75Ohm Nickel Pltd

BNC Str Adp JJ 75Ohm Nickel Pltd

Supplier's Site
RF Adapters - In Series - 1-1478042-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1-1478042-0
RF Adapters - In Series 1-1478042-0
RF Adapters - In Series ADAPTER BNC STR J-J 75 OHM

RF Adapters - In Series ADAPTER BNC STR J-J 75 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478042-0 51R1170 1-1478042-0
Product Name In-Series Adapters Bnc Str Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053181-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1052451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Coax Connectors - 1056521-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers