TE Connectivity In-Series Adapters 1-1478039-0

Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1478039-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1478039-0
In-Series Adapters 1-1478039-0
Body Features Body Angle : Tee Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Tee
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 2

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1478039-0
BNC Connector 1-1478039-0
BNC

BNC

Buy Now
Coaxial Connector (RF) Adapters - A122511-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A122511-ND
Coaxial Connector (RF) Adapters A122511-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Buy Now Datasheet
RF Adapters - Tee - 1-1478039-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
1-1478039-0
RF Adapters - Tee 1-1478039-0
RF Adapters - Tee ADAPT T J-P-J 75 OHM

RF Adapters - Tee ADAPT T J-P-J 75 OHM

Buy Now Datasheet
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity - 98K4770 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity
98K4770
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity 98K4770
BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Tee Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Tee Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site
Bnc Tadp Jpj 75Ohm Silver Pltd Amp - Te Connectivity - 90AJ5148 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tadp Jpj 75Ohm Silver Pltd Amp - Te Connectivity
90AJ5148
Bnc Tadp Jpj 75Ohm Silver Pltd Amp - Te Connectivity 90AJ5148
BNC TADP JPJ 75OHM SILVER PLTD

BNC TADP JPJ 75OHM SILVER PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1-1478039-0 1-1478039-0 A122511-ND 1-1478039-0 98K4770 90AJ5148
Product Name In-Series Adapters BNC Connector Coaxial Connector (RF) Adapters RF Adapters - Tee Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity Bnc Tadp Jpj 75Ohm Silver Pltd Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers