TE Connectivity Toggle Switches 1-1437562-6

Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Boot Seal, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.61 MM  [.221 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Horizontal Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Right Angle
Request a Quote
Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Boot Seal, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.61 MM  [.221 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Horizontal Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Right Angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-1437562-6 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-1437562-6
Toggle Switches 1-1437562-6
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Boot Seal, Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.61 MM  [.221 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Other Comment : Each switch is provided with a disposable boot used only during cleaning operation. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Horizontal Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Right Angle

Body Features


  • Bushing Style : Unthreaded
  • Toggle Switch Seal Type : Boot Seal, Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Gold
  • Switch Contact Plating Material : Gold
  • Toggle Switch Contact Current Rating (AMP) : .4

Dimensions


  • Toggle Length : 5.61 MM  [.221 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Other


  • Comment : Each switch is provided with a disposable boot used only during cleaning operation.

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Horizontal
  • Toggle Style : Baton Short
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Right Angle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 1-1437562-6
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1437562-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Toggle Switches - 450-08-2-1-20K-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825143-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switches - 1-1825139-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
5 suppliers