TE Connectivity Ribbon & Flat Cable 1-1437361-8

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 20 Number of Strands : 19 Dimensions リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ] Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Strand Size (AWG) : 40 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 46 Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features 带状和扁平电缆中心线 : 1.27 MM  [.05 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30 M  [98.43 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 20 Number of Strands : 19 Dimensions リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ] Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Strand Size (AWG) : 40 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 46 Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features 带状和扁平电缆中心线 : 1.27 MM  [.05 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30 M  [98.43 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-1437361-8 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-1437361-8
Ribbon & Flat Cable 1-1437361-8
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 20 Number of Strands : 19 Dimensions リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ] Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Strand Size (AWG) : 40 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 46 Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features 带状和扁平电缆中心线 : 1.27 MM  [.05 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 30 M  [98.43 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 20
  • Number of Strands : 19

Dimensions


  • リボンおよびフラット ケーブル長 : 30.5 M  [100 FT ]
  • Cable Insulation Height : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 25.4 MM  [1 INCH ]
  • Strand Size (AWG) : 40
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance (PFF) : 46
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 100
  • Propagation Delay : 4.53 ns/m
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • 带状和扁平电缆中心线 : 1.27 MM  [.05 INCH ]

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30 M  [98.43 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-1437361-8
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 8-1437357-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
High Speed I/O Cable Assemblies - 2820328-3 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 2.3 ft (7 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers