TE Connectivity Signal Relays 1-1422028-6

Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1.25 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11.5 MM  [.453 INCH ] Height Class (Mechanical) : 11 - 12 mm Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.5 MM  [.413 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 400 - 500 mW Coil Resistance (OHM) : 2800 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 120 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 206 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 120 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : W11 V23101 Signal Relay Relay Type : W11 Relay V23101 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1.25 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11.5 MM  [.453 INCH ] Height Class (Mechanical) : 11 - 12 mm Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.5 MM  [.413 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 400 - 500 mW Coil Resistance (OHM) : 2800 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 120 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 206 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 120 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : W11 V23101 Signal Relay Relay Type : W11 Relay V23101 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1-1422028-6 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1-1422028-6
Signal Relays 1-1422028-6
Body Features Weight : 4 G  [.141 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1.25 Signal Relay Terminal Type : PCB-THT Dimensions Height : 11.5 MM  [.453 INCH ] Height Class (Mechanical) : 11 - 12 mm Length : 15.4 MM  [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.5 MM  [.413 INCH ] Width Class (Mechanical) : 10 - 12 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 400 - 500 mW Coil Resistance (OHM) : 2800 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 120 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 206 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 120 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : W11 V23101 Signal Relay Relay Type : W11 Relay V23101 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Weight : 4 G  [.141 OZ ]

Contact Features


  • Contact Current Class : 2 - 5 A
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Signal Relay Contact Arrangement : 1 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 1.25
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Height : 11.5 MM  [.453 INCH ]
  • Height Class (Mechanical) : 11 - 12 mm
  • Length : 15.4 MM  [.606 INCH ]
  • Length Class (Mechanical) : 14 - 16 mm
  • Width : 10.5 MM  [.413 INCH ]
  • Width Class (Mechanical) : 10 - 12 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 400 - 500 mW
  • Coil Resistance (OHM) : 2800
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 120
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Power Consumption (MILW) : 200
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 206
  • Signal Relay Coil Voltage Rating (VDC) : 24
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 120

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : W11 V23101 Signal Relay
  • Relay Type : W11 Relay V23101

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1422028-6
Product Name Signal Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415540-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relays - 1-1618103-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393204-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details