TE Connectivity Automotive Connectors 1-1418390-1

Description
TE Connectivity 1-1418390-1
Request a Quote Datasheet
Description
TE Connectivity 1-1418390-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 7187261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187261
Automotive Connectors 7187261
TE Connectivity 1-1418390-1

TE Connectivity 1-1418390-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332752-1-1418390-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332752-1-1418390-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332752-1-1418390-1
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1332752-1-1418390-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.236" (6.00mm) Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Slide-On Contact Termination: Crimp Note: Contacts Not Included Standard Package: 400 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -1-1418390-1-LSI,-1- 1418390-1-CSI,1734-1 -1418390-1,-1-141839 0-1-SI,1-1418390-1-N D Base Product Number: 1418390 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1332752-1-1418390-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.236" (6.00mm)
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Slide-On
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 400
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -1-1418390-1-LSI,-1-1418390-1-CSI,1734-1-1418390-1,-1-1418390-1-SI,1-1418390-1-ND
Base Product Number: 1418390
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1-1418390-1
Automotive Electronic Connector 340-1-1418390-1
Conn Housing RCP 4 POS 6mm Crimp ST Cable Mount Black Carton Automotive Product overview: 1-1418390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1418390-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 4 POS 6mm Crimp ST Cable Mount Black Carton Automotive Product overview: 1-1418390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1418390-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 1734-1-1418390-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1-1418390-1-ND
Rectangular Connector Housings 1734-1-1418390-1-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

Buy Now Datasheet
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
AMP Electrical Products 1-1418390-1

AMP Electrical Products 1-1418390-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7187261 1332752-1-1418390-1 340-1-1418390-1 1-1418390-1 1734-1-1418390-1-ND
Product Name Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Rectangular Connector Housings Plug/Receptacle
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details