TE Connectivity Data Connectivity Housings 1-1394916-1

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : A Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None Dimensions Connector Height : 17.1 MM  [.673 INCH ] Product Length : 35.75 MM  [1.407 INCH ] Product Width : 24.7 MM  [.972 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : MOST IP Rating : IP5K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200 Product Type Features Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic Operating Temperature (Max) : 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : A Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None Dimensions Connector Height : 17.1 MM  [.673 INCH ] Product Length : 35.75 MM  [1.407 INCH ] Product Width : 24.7 MM  [.972 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : MOST IP Rating : IP5K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200 Product Type Features Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic Operating Temperature (Max) : 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-1394916-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-1394916-1
Data Connectivity Housings 1-1394916-1
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : A Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated RF Connector Center Contact Plating Material : None Dimensions Connector Height : 17.1 MM  [.673 INCH ] Product Length : 35.75 MM  [1.407 INCH ] Product Width : 24.7 MM  [.972 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : MOST IP Rating : IP5K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Bag & Box Packaging Quantity : 200 Product Type Features Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic Operating Temperature (Max) : 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Connector Height : 17.1 MM  [.673 INCH ]
  • Product Length : 35.75 MM  [1.407 INCH ]
  • Product Width : 24.7 MM  [.972 INCH ]

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : MOST
  • IP Rating : IP5K

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : None

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 200

Product Type Features


  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Fiber Optic
  • Operating Temperature (Max) : 75 DEGC , 65 DEGC , 70 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Fiber Optic Connector Housings - 17-1-1394916-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Housings
17-1-1394916-1-ND
Fiber Optic Connector Housings 17-1-1394916-1-ND
LWL KUPPLUNG 2P

LWL KUPPLUNG 2P

Buy Now Datasheet
Lwl Kupplung 2P Amp - Te Connectivity - 75AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Lwl Kupplung 2P Amp - Te Connectivity
75AC4054
Lwl Kupplung 2P Amp - Te Connectivity 75AC4054
LWL KUPPLUNG 2P

LWL KUPPLUNG 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1394916-1 17-1-1394916-1-ND 75AC4054
Product Name Data Connectivity Housings Fiber Optic Connector Housings Lwl Kupplung 2P Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1565085-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details