TE Connectivity Quick Connects, Quick Disconnect Connectors 1-1393310-9

Description
Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Request a Quote Datasheet
Description
Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 484-1-1393310-9CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
484-1-1393310-9CT-ND
Quick Connects, Quick Disconnect Connectors 484-1-1393310-9CT-ND
Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated

Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 484-1-1393310-9TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
484-1-1393310-9TR-ND
Quick Connects, Quick Disconnect Connectors 484-1-1393310-9TR-ND
Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated

Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-1-1393310-9
Electronic Connector 2031-1-1393310-9
Terminals TERMINAL,CRMP,QC.250 Product overview: 1-1393310-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-1-1393310-9 can be used for catalog matching and distributor lookup.

Terminals TERMINAL,CRMP,QC.250 Product overview: 1-1393310-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-1-1393310-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365049-1-1393310-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365049-1-1393310-9
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365049-1-1393310-9
Win Source Part Number: 1365049-1-1393310-9 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: TE Connectivity Potter & Brumfield Relays Series: VF4 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1-1393310 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Insulation: Non-Insulated Termination: Crimp Terminal Type: Standard Gender: Female

Win Source Part Number: 1365049-1-1393310-9
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Potter & Brumfield Relays
Series: VF4
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1-1393310
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Insulation: Non-Insulated
Termination: Crimp
Terminal Type: Standard
Gender: Female

Buy Now Datasheet
Automotive Connectors - 1-1393310-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-1393310-9
Automotive Connectors 1-1393310-9
TERMINAL,CRMP,QC.250 ,

TERMINAL,CRMP,QC.250,

Buy Now
Automotive Connectors - 1-1393310-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-1393310-9
Automotive Connectors 1-1393310-9
PLIR SKTS & TERMIANLS

PLIR SKTS & TERMIANLS

Buy Now
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity - 17AH9597 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity
17AH9597
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity 17AH9597
FEMALE DISCONNECT, 6.35MM, 16-14AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:-;RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:-;RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity - 32AH7164 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity
32AH7164
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity 32AH7164
FEMALE DISCONNECT, 6.35MM, 16-14AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:-;RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 484-1-1393310-9CT-ND 2031-1-1393310-9 1365049-1-1393310-9 1-1393310-9 1-1393310-9 17AH9597
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Automotive Connectors Automotive Connectors Female Disconnect, 6.35Mm, 16-14Awg; Product Range Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details