TE Connectivity Circuit Breakers 1-1393249-9

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1-1393249-9 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1-1393249-9
Circuit Breakers 1-1393249-9
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .44 - .45 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 30

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 7/16 x .5 [12.7mm] Long
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breaker Device - 1-1393249-9 - Richardson RFPD
Downers Grove, IL, United States
Circuit Breaker Device
1-1393249-9
Circuit Breaker Device 1-1393249-9
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
Thermal Breakers - 2408906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408906
Thermal Breakers 2408906
TE Connectivity 1-1393249-9

TE Connectivity 1-1393249-9

Supplier's Site
Thermal Breakers - 2408907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408907
Thermal Breakers 2408907
TE Connectivity 1-1393249-9

TE Connectivity 1-1393249-9

Supplier's Site
Circuit Breakers - 1-1393249-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1-1393249-9
Circuit Breakers 1-1393249-9
CB-W58

CB-W58

Buy Now
Circuit Breakers - 1-1393249-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1-1393249-9
Circuit Breakers 1-1393249-9
W58

W58

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1-1393249-9
Circuit Breakers 1-1393249-9
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breaker, 5A, 50Vdc, 250Vac; Product Range Potter&brumfield Te Connectivity - 59M3475 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 5A, 50Vdc, 250Vac; Product Range Potter&brumfield Te Connectivity
59M3475
Circuit Breaker, 5A, 50Vdc, 250Vac; Product Range Potter&brumfield Te Connectivity 59M3475
CIRCUIT BREAKER, 5A, 50VDC, 250VAC; Product Range:W58 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval RoHS Compliant: Yes

CIRCUIT BREAKER, 5A, 50VDC, 250VAC; Product Range:W58 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1-1393249-9 1-1393249-9 2408906 1-1393249-9 59M3475
Product Name Circuit Breakers Circuit Breaker Device Thermal Breakers Circuit Breakers Circuit Breaker, 5A, 50Vdc, 250Vac; Product Range Potter&brumfield Te Connectivity
Rated Current 5 amps 5 amps 5 amps 5 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal Thermal Thermal; Thermal
Manual Actuator Type Other; (Push to Reset)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-2486200-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 8-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 1-1423675-9 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393250-2 - TE Connectivity
Specs
Rated Current 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers