TE Connectivity Circuit Breakers 1-1393249-8

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1-1393249-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1-1393249-8
Circuit Breakers 1-1393249-8
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 4 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .44 - .45 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 10 - 45

Electrical Characteristics


  • Current Rating (AMP) : 4
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 7/16 x .5 [12.7mm] Long
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 1-1393249-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1-1393249-8
Circuit Breakers 1-1393249-8
CB-W58

CB-W58

Buy Now
Circuit Breakers - 1-1393249-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1-1393249-8
Circuit Breakers 1-1393249-8
W58

W58

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1-1393249-8
Circuit Breakers 1-1393249-8
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breakers - 1-1393249-8 - 1-1393249-8 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 1-1393249-8
1-1393249-8
Circuit Breakers - 1-1393249-8 1-1393249-8
Manufacturer: TE Connectivity Win Source Part Number: 814786-1-1393249-8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Win Source Part Number: 814786-1-1393249-8
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Thermal Circuit Breaker, 1P, 250Vac, 4A; Product Range Potter&brumfield Te Connectivity - 17AH9486 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1P, 250Vac, 4A; Product Range Potter&brumfield Te Connectivity
17AH9486
Thermal Circuit Breaker, 1P, 250Vac, 4A; Product Range Potter&brumfield Te Connectivity 17AH9486
THERMAL CIRCUIT BREAKER, 1P, 250VAC, 4A; Product Range:W58 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1P, 250VAC, 4A; Product Range:W58 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1-1393249-8 1-1393249-8 1-1393249-8 17AH9486
Product Name Circuit Breakers Circuit Breakers Circuit Breakers - 1-1393249-8 Thermal Circuit Breaker, 1P, 250Vac, 4A; Product Range Potter&brumfield Te Connectivity
Rated Current 4 amps 4 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393250-1 - TE Connectivity
Specs
Rated Current 0.5000 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 3-1393253-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 4-1393252-3 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers