TE Connectivity Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 1-1367703-2

Description
Manufacturer: Tyco Electronics Win Source Part Number: 750934-1-1367703-2 Manufacturer Homepage: www.te.com Reference Date Code: 14335 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 750934-1-1367703-2 Manufacturer Homepage: www.te.com Reference Date Code: 14335 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 - 750934-1-1367703-2 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1-1367703-2
750934-1-1367703-2
Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 750934-1-1367703-2
Manufacturer: Tyco Electronics Win Source Part Number: 750934-1-1367703-2 Manufacturer Homepage: www.te.com Reference Date Code: 14335 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 750934-1-1367703-2
Manufacturer Homepage: www.te.com
Reference Date Code: 14335
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 - 760226-1-1367703-2 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1-1367703-2
760226-1-1367703-2
Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 760226-1-1367703-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760226-1-1367703-2 Series: AdvancedTCA Packaging: Bulk Number of Positions: 170 Pitch: 0.029" (0.75mm) Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Contact Material: Copper Alloy Gender: Female Mounting: Through Hole, Right Angle Card Type: Advanced Mezzanine Card B+, MicroTCA Number of Positions/Bay/Row: 85 Card Thickness: 0.063" (1.60mm) Read Out: Dual Family Name: 1367703 Categories: Connectors, Interconnects Introduction Date: June 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760226-1-1367703-2
Series: AdvancedTCA
Packaging: Bulk
Number of Positions: 170
Pitch: 0.029" (0.75mm)
Color: Black
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Contact Material: Copper Alloy
Gender: Female
Mounting: Through Hole, Right Angle
Card Type: Advanced Mezzanine Card B+, MicroTCA
Number of Positions/Bay/Row: 85
Card Thickness: 0.063" (1.60mm)
Read Out: Dual
Family Name: 1367703
Categories: Connectors, Interconnects
Introduction Date: June 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Card Edge Connectors - 1-1367703-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-1367703-2
Card Edge Connectors 1-1367703-2
R/A AMC Conn,Style B+,Sn,w/Hdw

R/A AMC Conn,Style B+,Sn,w/Hdw

Buy Now
Edgeboard Connectors - A110818-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A110818-ND
Edgeboard Connectors A110818-ND
"170 Position Female Connector Advanced Mezzanine Card B+, MicroTCA Gold or Gold-Palladium 0.029"" (0.75mm) Black"

"170 Position Female Connector Advanced Mezzanine Card B+, MicroTCA Gold or Gold-Palladium 0.029"" (0.75mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-1-1367703-2
Electronic Connector 303-1-1367703-2
Conn Advanced Mezzanine Card Edge F Solder RA Thru-Hole Product overview: 1-1367703-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-1367703-2 can be used for catalog matching and distributor lookup.

Conn Advanced Mezzanine Card Edge F Solder RA Thru-Hole Product overview: 1-1367703-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-1367703-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge & Backplane Connector, Micro Tca Series, Atca, Receptacle, 170, 0.75 Mm, Through Hole Te Connectivity - 96X5960 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Micro Tca Series, Atca, Receptacle, 170, 0.75 Mm, Through Hole Te Connectivity
96X5960
Card Edge & Backplane Connector, Micro Tca Series, Atca, Receptacle, 170, 0.75 Mm, Through Hole Te Connectivity 96X5960
Card Edge & Backplane Connector, Micro TCA Series, ATCA, Receptacle, 170, 0.75 mm, Through Hole

Card Edge & Backplane Connector, Micro TCA Series, ATCA, Receptacle, 170, 0.75 mm, Through Hole

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 750934-1-1367703-2 760226-1-1367703-2 1-1367703-2 A110818-ND 303-1-1367703-2 96X5960
Product Name Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 Card Edge Connectors - Edgeboard Connectors - 1-1367703-2 Card Edge Connectors Edgeboard Connectors Electronic Connector Card Edge & Backplane Connector, Micro Tca Series, Atca, Receptacle, 170, 0.75 Mm, Through Hole Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector; Micro Connector and Nano Connector
Termination Press-Fit Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data