TE Connectivity Rectangular Connector Contacts 1-1355849-1

Description
MCP9,5 BU-KONTAKT
Request a Quote Datasheet
Description
MCP9,5 BU-KONTAKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-1355849-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1355849-1CT-ND
Rectangular Connector Contacts 17-1-1355849-1CT-ND
MCP9,5 BU-KONTAKT

MCP9,5 BU-KONTAKT

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-1355849-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1355849-1-ND
Rectangular Connector Contacts 17-1-1355849-1-ND
MCP9,5 BU-KONTAKT

MCP9,5 BU-KONTAKT

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7162 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7162
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7162
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 9.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:8AWG; For Use With:AMP MCP 9.5 Series Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 9.5 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:8AWG; For Use With:AMP MCP 9.5 Series Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 17AH9593 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
17AH9593
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 17AH9593
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:8AWG; For Use With:AMP MCP Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:8AWG; For Use With:AMP MCP Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-1355849-1CT-ND 32AH7162
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22003-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details