Rectangular Connector Housing, 2 Pos, 6.1mm Pitch, Crimp, Receptacle Product overview: 1-1355668-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1355668-2 can be used for catalog matching and distributor lookup.
TE Connectivity 1-1355668-2
TE Connectivity 1-1355668-2
TE Connectivity 1-1355668-2
"2 Rectangular Connectors - Housings Receptacle Black 0.240"" (6.10mm)"
Win Source Part Number: 1363698-1-1355668-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1355668
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.240" (6.10mm)
Connectors
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-1355668-2 | 7187028P | A126736-ND | 1363698-1-1355668-2 | 1-1355668-2 |
| Product Name | Electronic Connector | Automotive Connectors | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | |
| Termination | Crimp | Crimp | Crimp |