TE Connectivity Coax Connectors 1-1337582-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .1 - .2 MICM  [3.93 - 7.87 MICIN ] Dimensions Profile Height from PCB : 5.9 MM  [.232 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .1 - .2 MICM  [3.93 - 7.87 MICIN ] Dimensions Profile Height from PCB : 5.9 MM  [.232 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337582-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337582-0
Coax Connectors 1-1337582-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .1 - .2 MICM  [3.93 - 7.87 MICIN ] Dimensions Profile Height from PCB : 5.9 MM  [.232 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .1 - .2 MICM  [3.93 - 7.87 MICIN ]

Dimensions


  • Profile Height from PCB : 5.9 MM  [.232 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A102022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102022-ND
Coaxial Connector (RF) Assemblies A102022-ND
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder

MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
6GHz Electronic Connector
437-1-1337582-0
6GHz Electronic Connector 437-1-1337582-0
MCX SMT Socket 6GHz 50R Gold Plated Female Product overview: 1-1337582-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337582-0 can be used for catalog matching and distributor lookup.

MCX SMT Socket 6GHz 50R Gold Plated Female Product overview: 1-1337582-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337582-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 5120935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
5120935
Coaxial Connectors 5120935
TE Connectivity 1-1337582-0

TE Connectivity 1-1337582-0

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365229-1-1337582-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365229-1-1337582-0
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365229-1-1337582-0
Win Source Part Number: 1365229-1-1337582-0 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Greenpar Package: Bulk Product Status: Active Base Product Number: 1337582 Mounting Type: Surface Mount HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Female Socket Fastening Type: Snap-On Voltage Rating: 335 V Housing Color: Gold Insertion Loss: 0.1dB Impedance: 50Ohm Body Material: Brass Frequency - Max: 6 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: MCX Number of Ports: 1 Shield Termination: Solder Center Contact Material: Phosphor Bronze Body Finish: Gold Center Contact Plating: Gold

Win Source Part Number: 1365229-1-1337582-0
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Greenpar
Package: Bulk
Product Status: Active
Base Product Number: 1337582
Mounting Type: Surface Mount
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Voltage Rating: 335 V
Housing Color: Gold
Insertion Loss: 0.1dB
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 6 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: MCX
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Phosphor Bronze
Body Finish: Gold
Center Contact Plating: Gold

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337582-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337582-0
RF Connectors / Coaxial Connectors 1-1337582-0
RF Connectors / Coaxial Connectors SMT SKT 50 OHM AU

RF Connectors / Coaxial Connectors SMT SKT 50 OHM AU

Buy Now Datasheet
Rf Coaxial, Mcx, Straight Jack, Pcb; Connector Type Greenpar - Te Connectivity - 39K0529 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx, Straight Jack, Pcb; Connector Type Greenpar - Te Connectivity
39K0529
Rf Coaxial, Mcx, Straight Jack, Pcb; Connector Type Greenpar - Te Connectivity 39K0529
RF COAXIAL, MCX, STRAIGHT JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, MCX, STRAIGHT JACK, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Mcx Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity - 40AJ9081 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity
40AJ9081
Mcx Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity 40AJ9081
MCX SMT Skt 50Ohm Gold Pltd

MCX SMT Skt 50Ohm Gold Pltd

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337582-0 A102022-ND 437-1-1337582-0 5120935 1365229-1-1337582-0 1-1337582-0 39K0529 40AJ9081
Product Name Coax Connectors Coaxial Connector (RF) Assemblies 6GHz Electronic Connector Coaxial Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Mcx, Straight Jack, Pcb; Connector Type Greenpar - Te Connectivity Mcx Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity
Connector Type Wire to Board Connector MCX; Jack, Female Socket MCX
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Surface Mount SMD/SMT Solder Solder
Mounting Board Mount Surface Mount Surface mount Surface Mount
Coupling Snap-On
Unlock Full Specs
to access all available technical data