TE Connectivity Coaxial Connector (RF) Adapters 1-1337553-0

Description
Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1-1337553-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1-1337553-0-ND
Coaxial Connector (RF) Adapters 1-1337553-0-ND
Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin 50Ohm

Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 1-1337553-0-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1057676-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 15.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details