TE Connectivity Coax Connectors 1-1337548-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Brass, Mild Steel Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5026C1309, Raychem 5026D1424, Raychem EPD 26995Q, RG 188A, Raychem 5026A1318, Raychem 5026D1028, URM 95, Raychem 5026A1631, RG 316, Raychem 5026A1331, Raychem CLFH-316, RG 174A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Brass, Mild Steel Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5026C1309, Raychem 5026D1424, Raychem EPD 26995Q, RG 188A, Raychem 5026A1318, Raychem 5026D1028, URM 95, Raychem 5026A1631, RG 316, Raychem 5026A1331, Raychem CLFH-316, RG 174A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337548-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337548-0
Coax Connectors 1-1337548-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Brass, Mild Steel Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5026C1309, Raychem 5026D1424, Raychem EPD 26995Q, RG 188A, Raychem 5026A1318, Raychem 5026D1028, URM 95, Raychem 5026A1631, RG 316, Raychem 5026A1331, Raychem CLFH-316, RG 174A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Lockwasher Material : Brass, Mild Steel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5026C1309, Raychem 5026D1424, Raychem EPD 26995Q, RG 188A, Raychem 5026A1318, Raychem 5026D1028, URM 95, Raychem 5026A1631, RG 316, Raychem 5026A1331, Raychem CLFH-316, RG 174A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337548-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337548-0-ND
Coaxial Connector (RF) Assemblies 1-1337548-0-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-1-1337548-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-1-1337548-0-ND
Coaxial Connector (RF) Assemblies 1111-1-1337548-0-ND
RF / COAXIAL CONNECTOR BNC COAXI

RF / COAXIAL CONNECTOR BNC COAXI

Buy Now Datasheet
BNC Connector - 1-1337548-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337548-0
BNC Connector 1-1337548-0
BNC RM BHJ Hex 50Ohm Nickel Pltd RG174A/

BNC RM BHJ Hex 50Ohm Nickel Pltd RG174A/

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337548-0
BNC Connector 1-1337548-0
BNC

BNC

Buy Now
Coaxial Connectors - 6807462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
6807462
Coaxial Connectors 6807462
TE Connectivity 1-1337548-0

TE Connectivity 1-1337548-0

Supplier's Site
Coaxial Connectors - 6807462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
6807462P
Coaxial Connectors 6807462P
TE Connectivity 1-1337548-0

TE Connectivity 1-1337548-0

Supplier's Site
Coaxial Connectors - 1639842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1639842
Coaxial Connectors 1639842
TE Connectivity 1-1337548-0

TE Connectivity 1-1337548-0

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337548-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337548-0
RF Connectors / Coaxial Connectors 1-1337548-0
RF Connectors / Coaxial Connectors 50 Ohms Female

RF Connectors / Coaxial Connectors 50 Ohms Female

Buy Now Datasheet
Bnc Coaxial, Straight Bulkhead Jack, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity - 01M9768 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Coaxial, Straight Bulkhead Jack, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
01M9768
Bnc Coaxial, Straight Bulkhead Jack, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity 01M9768
BNC COAXIAL, STRAIGHT BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174A, RG188A, RG316, URM-95 RoHS Compliant: Yes

BNC COAXIAL, STRAIGHT BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174A, RG188A, RG316, URM-95 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1337548-0 1-1337548-0-ND 1111-1-1337548-0-ND 1-1337548-0 6807462 6807462P 1-1337548-0 01M9768
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies BNC Connector Coaxial Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Bnc Coaxial, Straight Bulkhead Jack, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount Panel mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data