TE Connectivity Coax Connectors 1-1337447-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337447-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337447-0
Coax Connectors 1-1337447-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Isolated Ground
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : ABS
  • Grade : Professional
  • Lockwasher Material : Mild Steel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - 1-1337447-0 -  - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - 1-1337447-0
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - 1-1337447-0
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - 1-1337447-0

Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - 1-1337447-0

Buy Now Datasheet
Singapore, Singapore
4GHz Electronic Connector
437-1-1337447-0
4GHz Electronic Connector 437-1-1337447-0
BNC RF Connector 4GHz 50R Solder ST Panel Mount Female Silver Product overview: 1-1337447-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337447-0 can be used for catalog matching and distributor lookup.

BNC RF Connector 4GHz 50R Solder ST Panel Mount Female Silver Product overview: 1-1337447-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337447-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A122280-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122280-ND
Coaxial Connector (RF) Assemblies A122280-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Coaxial Connectors - 3940664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3940664
Coaxial Connectors 3940664
TE Connectivity 1-1337447-0

TE Connectivity 1-1337447-0

Supplier's Site
BNC Connector - 1-1337447-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337447-0
BNC Connector 1-1337447-0
BNC Ins BHSkt 50Ohm Nickel Silver Pltd

BNC Ins BHSkt 50Ohm Nickel Silver Pltd

Buy Now
Bnc Ins Bhskt 50Ohm Nickel Silver Pltd Greenpar - Te Connectivity - 96X5881 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Ins Bhskt 50Ohm Nickel Silver Pltd Greenpar - Te Connectivity
96X5881
Bnc Ins Bhskt 50Ohm Nickel Silver Pltd Greenpar - Te Connectivity 96X5881
BNC Ins BHSkt 50Ohm Nickel Silver Pltd

BNC Ins BHSkt 50Ohm Nickel Silver Pltd

Supplier's Site
Rf Coaxial Conn, Bnc Jack, 50 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity - 69AH4019 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Bnc Jack, 50 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity
69AH4019
Rf Coaxial Conn, Bnc Jack, 50 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity 69AH4019
RF COAXIAL CONN, BNC JACK, 50 OHM, PANEL ROHS COMPLIANT: YES

RF COAXIAL CONN, BNC JACK, 50 OHM, PANEL ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337447-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337447-0
RF Connectors / Coaxial Connectors 1-1337447-0
RF Connectors / Coaxial Connectors BNC INS BHSKT 50OHM NI SLVR PLTD

RF Connectors / Coaxial Connectors BNC INS BHSKT 50OHM NI SLVR PLTD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337447-0 437-1-1337447-0 A122280-ND 3940664 1-1337447-0 96X5881 69AH4019 1-1337447-0
Product Name Coax Connectors Coaxial Connectors (RF) - Coaxial Connectors (RF) - Assemblies - 1-1337447-0 4GHz Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connectors BNC Connector Bnc Ins Bhskt 50Ohm Nickel Silver Pltd Greenpar - Te Connectivity Rf Coaxial Conn, Bnc Jack, 50 Ohm, Panel Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Solder Terminal Solder Solder
Mounting Panel Mount Panel Mount Panel mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data