TE Connectivity Rectangular Connector Contacts 1-1241380-2

Description
AMP MCP 1, 5 K SWS
Request a Quote Datasheet
Description
AMP MCP 1, 5 K SWS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-1241380-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1241380-2TR-ND
Rectangular Connector Contacts 17-1-1241380-2TR-ND
AMP MCP 1, 5 K SWS

AMP MCP 1, 5 K SWS

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-1241380-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1241380-2CT-ND
Rectangular Connector Contacts 17-1-1241380-2CT-ND
AMP MCP 1, 5 K SWS

AMP MCP 1, 5 K SWS

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity - 44W6133 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity
44W6133
Automotive Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity 44W6133
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-1241380-2TR-ND 44W6133
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data