TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-104257-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 35.51 MM  [1.398 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 35.51 MM  [1.398 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-104257-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-104257-3
Rectangular Wire & Cable Connectors & Housings 1-104257-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 35.51 MM  [1.398 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.73 MM  [.265 INCH ]
  • Connector Length : 35.51 MM  [1.398 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A26854-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A26854-ND
Rectangular Connector Housings A26854-ND
"14 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"14 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7390886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7390886
Wire Housings & Plugs 7390886
TE Connectivity 1-104257-3

TE Connectivity 1-104257-3

Supplier's Site
Wire Housings & Plugs - 7390886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7390886P
Wire Housings & Plugs 7390886P
TE Connectivity 1-104257-3

TE Connectivity 1-104257-3

Supplier's Site
Wire Housings & Plugs - 1643905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1643905
Wire Housings & Plugs 1643905
TE Connectivity 1-104257-3

TE Connectivity 1-104257-3

Supplier's Site
Singapore, Singapore
3A Electronic Connector
340-1-104257-3
3A Electronic Connector 340-1-104257-3
14 Pos 1 Row Receptacle Header, 2.54mm Pitch, Straight, 3A, 105°C Product overview: 1-104257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-104257-3 can be used for catalog matching and distributor lookup.

14 Pos 1 Row Receptacle Header, 2.54mm Pitch, Straight, 3A, 105°C Product overview: 1-104257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-104257-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365910-1-104257-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365910-1-104257-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365910-1-104257-3
Win Source Part Number: 1365910-1-104257-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU MTE Package: Bulk Product Status: Active Base Product Number: 104257 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.100" (2.54mm)

Win Source Part Number: 1365910-1-104257-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU MTE
Package: Bulk
Product Status: Active
Base Product Number: 104257
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 14
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 1-104257-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
1-104257-3
Connectors Board to Board, PCB Mt Pin Hders & Recept 1-104257-3
14 MTE RCPT HSG SR LATCH .100

14 MTE RCPT HSG SR LATCH .100

Buy Now
14 Mte Rcpt Hsg Sr Latch .100 Rohs Compliant Amp - Te Connectivity - 53M0366 - Newark, An Avnet Company
Chicago, IL, United States
14 Mte Rcpt Hsg Sr Latch .100 Rohs Compliant Amp - Te Connectivity
53M0366
14 Mte Rcpt Hsg Sr Latch .100 Rohs Compliant Amp - Te Connectivity 53M0366
14 MTE RCPT HSG SR LATCH .100 ROHS COMPLIANT: YES

14 MTE RCPT HSG SR LATCH .100 ROHS COMPLIANT: YES

Supplier's Site
RECEPTACLE, AMPMODU, MTE, 14 POSITION, .100 IN, SINGLE ROW, LATCHED - 70085007 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE, AMPMODU, MTE, 14 POSITION, .100 IN, SINGLE ROW, LATCHED
70085007
RECEPTACLE, AMPMODU, MTE, 14 POSITION, .100 IN, SINGLE ROW, LATCHED 70085007
RECEPTACLE, AMPMODU, MTE, 14 POSITION, .100 IN, SINGLE ROW, LATCHED

RECEPTACLE, AMPMODU, MTE, 14 POSITION, .100 IN, SINGLE ROW, LATCHED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-104257-3 A26854-ND 7390886 7390886P 340-1-104257-3 1365910-1-104257-3 1-104257-3 53M0366 70085007
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 3A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Board to Board, PCB Mt Pin Hders & Recept 14 Mte Rcpt Hsg Sr Latch .100 Rohs Compliant Amp - Te Connectivity RECEPTACLE, AMPMODU, MTE, 14 POSITION, .100 IN, SINGLE ROW, LATCHED
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Crimp, Insulation Displacement (IDC) IDC Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Ribbon Cable Connectors - 1-102321-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 104313-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers