TE Connectivity Connector Backshells 055197-000

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Connector Backshells
055197-000
Connector Backshells 055197-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3111, MS3110, MS3128, MS3116, MS3120, MS3121, MS3126 Operation/Applicatio n Compatible With Connector Shell Size : 16 Other Connector Interface Specification : MIL-DTL-26482 Series 1/Class E,F,J,P TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 30.4 MM  [1.196 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3111, MS3110, MS3128, MS3116, MS3120, MS3121, MS3126

Operation/Application


  • Compatible With Connector Shell Size : 16

Other


  • Connector Interface Specification : MIL-DTL-26482 Series 1/Class E,F,J,P
  • TE Connector Interface Code : 21

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 055197-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products