TE Connectivity Contacts - Multi Purpose - 0462-201-1631 0462-201-1631

Description
Manufacturer: TE Connectivity Win Source Part Number: 904565-0462-201-1631 Features: Socket Contact Gold Crimp 16-20 AWG Power, Machined Package: Bulk Family Name: 0462-201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: D0462-201-1631, Q10215777, 1734-1327, Q12404460, -0462-201-1631-SI, 5-1899776-4, Q10312566, -0462-201-1631-CSI, Q11941779
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 904565-0462-201-1631 Features: Socket Contact Gold Crimp 16-20 AWG Power, Machined Package: Bulk Family Name: 0462-201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: D0462-201-1631, Q10215777, 1734-1327, Q12404460, -0462-201-1631-SI, 5-1899776-4, Q10312566, -0462-201-1631-CSI, Q11941779
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 0462-201-1631 - 904565-0462-201-1631 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 0462-201-1631
904565-0462-201-1631
Contacts - Multi Purpose - 0462-201-1631 904565-0462-201-1631
Manufacturer: TE Connectivity Win Source Part Number: 904565-0462-201-1631 Features: Socket Contact Gold Crimp 16-20 AWG Power, Machined Package: Bulk Family Name: 0462-201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: D0462-201-1631, Q10215777, 1734-1327, Q12404460, -0462-201-1631-SI, 5-1899776-4, Q10312566, -0462-201-1631-CSI, Q11941779

Manufacturer: TE Connectivity
Win Source Part Number: 904565-0462-201-1631
Features: Socket Contact Gold Crimp 16-20 AWG Power, Machined
Package: Bulk
Family Name: 0462-201
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: D0462-201-1631, Q10215777, 1734-1327, Q12404460, -0462-201-1631-SI, 5-1899776-4, Q10312566, -0462-201-1631-CSI, Q11941779

Buy Now Datasheet
Swedesboro, NJ, United States
SOCKET, SOLID, SIZE 16,

SOCKET, SOLID, SIZE 16,

Buy Now
Multi Purpose - 1734-1327-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1327-ND
Multi Purpose 1734-1327-ND
Socket Contact Gold Crimp 16-20 AWG Power, Machined

Socket Contact Gold Crimp 16-20 AWG Power, Machined

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-0462-201-1631
Electronic Connector 332-0462-201-1631
Signal SKT Crimp Contact, Straight, Cable Mount, -55-125°C Product overview: 0462-201-1631 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-1631 can be used for catalog matching and distributor lookup.

Signal SKT Crimp Contact, Straight, Cable Mount, -55-125°C Product overview: 0462-201-1631 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-1631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 0462-201-1631 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
0462-201-1631
Multi Purpose 0462-201-1631
CONN SOCKET 16-20AWG GOLD CRIMP

CONN SOCKET 16-20AWG GOLD CRIMP

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Automobile Connectors
0462-201-1631
Connectors >> Automobile Connectors 0462-201-1631
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904565-0462-201-1631 0462-201-1631 1734-1327-ND 332-0462-201-1631 0462-201-1631 0462-201-1631
Product Name Contacts - Multi Purpose - 0462-201-1631 Contacts Multi Purpose Electronic Connector Multi Purpose Connectors >> Automobile Connectors
Contact Size (AWG) 16 to 20 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details