TE Connectivity Multi Purpose 0460-215-1631

Description
Pin Contact Gold Crimp 14 AWG Power, Machined
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 14 AWG Power, Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1734-1343-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1343-ND
Multi Purpose 1734-1343-ND
Pin Contact Gold Crimp 14 AWG Power, Machined

Pin Contact Gold Crimp 14 AWG Power, Machined

Buy Now Datasheet
Swedesboro, NJ, United States
PIN, SOLID, SIZE 16, 14A

PIN, SOLID, SIZE 16, 14A

Buy Now
Automotive Contact, Pin, 14Awg, Crimp; Product Range Deutsch - Te Connectivity - 38AH5962 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 14Awg, Crimp; Product Range Deutsch - Te Connectivity
38AH5962
Automotive Contact, Pin, 14Awg, Crimp; Product Range Deutsch - Te Connectivity 38AH5962
AUTOMOTIVE CONTACT, PIN, 14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:AMP Size 16 Automotive Housing Connectors; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:AMP Size 16 Automotive Housing Connectors; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Pinsolidsize16 14Awg Gold / Te Connectivity / Deutsch Deutsch - Te Connectivity - 44AJ3993 - Newark, An Avnet Company
Chicago, IL, United States
Pinsolidsize16 14Awg Gold / Te Connectivity / Deutsch Deutsch - Te Connectivity
44AJ3993
Pinsolidsize16 14Awg Gold / Te Connectivity / Deutsch Deutsch - Te Connectivity 44AJ3993
PINSOLIDSIZE16 14AWG GOLD / TE CONNECTIVITY / DEUTSCH

PINSOLIDSIZE16 14AWG GOLD / TE CONNECTIVITY / DEUTSCH

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1343-ND 0460-215-1631 38AH5962 44AJ3993
Product Name Multi Purpose Contacts Automotive Contact, Pin, 14Awg, Crimp; Product Range Deutsch - Te Connectivity Pinsolidsize16 14Awg Gold / Te Connectivity / Deutsch Deutsch - Te Connectivity
Contact Size (AWG) 14 AWG ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details