TE Connectivity Rotary Potentiometers 04-0989-0552

Description
Body Features Active Electrical Angle (DEG) : 90, 18000, 3600, 10800, 7200, 1080, 180, 1800, 720, 360 Product Weight (G) : 2300 Configuration Features Electrical Connection : Connector Dimensions Shaft Diameter : 6 MM  [.23 INCH ] Electrical Characteristics Input Current (MAMP) : 10 Output Impedance (OHM) : 1K Supply Voltage Range (VDC) : 14.5 - 40 Housing Features Housing Diameter : 114 MM  [4.5 INCH ] Operation/Applicatio n Output Signal Details : 0 - 10 V Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .2, .15, .3 Torque (INLBS) : 2 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Active Electrical Angle (DEG) : 90, 18000, 3600, 10800, 7200, 1080, 180, 1800, 720, 360 Product Weight (G) : 2300 Configuration Features Electrical Connection : Connector Dimensions Shaft Diameter : 6 MM  [.23 INCH ] Electrical Characteristics Input Current (MAMP) : 10 Output Impedance (OHM) : 1K Supply Voltage Range (VDC) : 14.5 - 40 Housing Features Housing Diameter : 114 MM  [4.5 INCH ] Operation/Applicatio n Output Signal Details : 0 - 10 V Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .2, .15, .3 Torque (INLBS) : 2 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 04-0989-0552 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
04-0989-0552
Rotary Potentiometers 04-0989-0552
Body Features Active Electrical Angle (DEG) : 90, 18000, 3600, 10800, 7200, 1080, 180, 1800, 720, 360 Product Weight (G) : 2300 Configuration Features Electrical Connection : Connector Dimensions Shaft Diameter : 6 MM  [.23 INCH ] Electrical Characteristics Input Current (MAMP) : 10 Output Impedance (OHM) : 1K Supply Voltage Range (VDC) : 14.5 - 40 Housing Features Housing Diameter : 114 MM  [4.5 INCH ] Operation/Applicatio n Output Signal Details : 0 - 10 V Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .2, .15, .3 Torque (INLBS) : 2 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Active Electrical Angle (DEG) : 90, 18000, 3600, 10800, 7200, 1080, 180, 1800, 720, 360
  • Product Weight (G) : 2300

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Shaft Diameter : 6 MM  [.23 INCH ]

Electrical Characteristics


  • Input Current (MAMP) : 10
  • Output Impedance (OHM) : 1K
  • Supply Voltage Range (VDC) : 14.5 - 40

Housing Features


  • Housing Diameter : 114 MM  [4.5 INCH ]

Operation/Application


  • Output Signal Details : 0 - 10 V

Other


  • Non Repeatability and Hysteresis : .05
  • Non-Linearity (PCT) : .2, .15, .3
  • Torque (INLBS) : 2

Product Type Features


  • Position Sensor Product Type : Industrial Potentiometer

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 04-0989-0552
Product Name Rotary Potentiometers
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0036 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0545 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0576 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0144 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications EU ELV Compliant
View Details