TE Connectivity
Connector Backshells
035521-000
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ] Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/40, D38999/20, D38999/47, D38999/26, D38999/46, D38999/42, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : 25, J
Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W Entry Size Code : 08 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Bright
Primary Product Material : Aluminum
Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions
Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ]
Compatible Cable Diameter Range : 6.4 - 10.2 MM [.25 - .4 INCH ]
Product Length : 25.6 MM [1 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/40, D38999/20, D38999/47, D38999/26, D38999/46, D38999/42, D38999/24
Operation/Applicatio n
Compatible With Connector Shell Size : 25, J
Other
Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W
Entry Size Code : 08
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR08AI
Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Salt Spray Resistance (HR) : 48
Supplier's Site
Technical Specifications
Product Category
Electrical Connectors
Product Number
035521-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data