TE Connectivity LVDT Sensors 02560967-005

Description
Body Features Case Material : Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10.5 - 28 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Linearity Error (Full Range) (PCT) : ±.5 - ±1.25 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10.5 - 28 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Linearity Error (Full Range) (PCT) : ±.5 - ±1.25 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02560967-005 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02560967-005
LVDT Sensors 02560967-005
Body Features Case Material : Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10.5 - 28 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Linearity Error (Full Range) (PCT) : ±.5 - ±1.25 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Case Material : Aluminum
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Terminal Block

Dimensions


  • Product Diameter : 26.67 MM  [1.05 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10.5 - 28

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : 4 - 20 mA

Other


  • Linearity Error (Full Range) (PCT) : ±.5 - ±1.25

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
LVDT Transducers (Linear Variable Differential Transformer) - 02560967-005-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
02560967-005-ND
LVDT Transducers (Linear Variable Differential Transformer) 02560967-005-ND
PTS 420-250 SERIES LVDT TRANSMIT

PTS 420-250 SERIES LVDT TRANSMIT

Buy Now Datasheet
Position Sensors - 02560967-005 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560967-005
Position Sensors 02560967-005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560967-005 02560967-005-ND 02560967-005
Product Name LVDT Sensors LVDT Transducers (Linear Variable Differential Transformer) Position Sensors
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 010314120010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers