TE Connectivity LVDT Sensors 02351007-000

Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8.5 - 28 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 5 V, 1 - 6 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8.5 - 28 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 5 V, 1 - 6 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02351007-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02351007-000
LVDT Sensors 02351007-000
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8.5 - 28 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 5 V, 1 - 6 V Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Spring Loaded Core

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 8.5 - 28

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : 0 - 5 V, 1 - 6 V

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Environmental Specifications : 1,000 PSI Pressure
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Position Sensors - 02351007-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02351007-000
Position Sensors 02351007-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
LVDT Transducers (Linear Variable Differential Transformer) - 356-1006-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
356-1006-ND
LVDT Transducers (Linear Variable Differential Transformer) 356-1006-ND
SENSOR LVDT 6.35MM SPRING LOADED

SENSOR LVDT 6.35MM SPRING LOADED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02351007-000 02351007-000 356-1006-ND
Product Name LVDT Sensors Position Sensors LVDT Transducers (Linear Variable Differential Transformer)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0571 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0372 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560916-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers