The ZUP60-7 is a programmable bench or rack-mountable power supply offering 60V maximum voltage and 7A maximum current with 420W output power. It features constant voltage and constant current operation, built-in RS232 and RS485 communication interfaces, and remote sensing up to 0.5V compensation per cable. The unit accepts an 85-265VAC input, supports series and parallel operation, and includes digital displays for voltage and current with specified accuracy. It has a three-year warranty, complies with UL3111-1, EN61010-1, and CE standards, and meets EN55022-B and FCC Class B EMI requirements. The device measures 215mm wide, 85mm high, and 325mm deep and weighs 3.2kg. Efficiency is rated at 80% at 100VAC and 84% at 200VAC. It operates within 0°C to 50°C ambient temperature and is cooled by an internal fan.
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZUP 60-7 |
| Product Name | Programmable Rack Bench Mount power supply |
| Type | Programmable Power Supply |
| Regulatory Compliance | Approvals - UL3111-1, EN61010-1, CE Mark |
| DC Output Voltage | 60.0 volts |