The ZUP20-40 is a programmable power supply offering 0-20 V output voltage and 0-40 A output current with a maximum power of 800 W, designed for bench or 3U rack mounting. It supports constant voltage and constant current modes, with built-in RS232 and RS485 communication interfaces, remote sensing up to 0.5 V per cable, and parallel operation up to five units. Input voltage range is 85-265 VAC, and it complies with UL3111-1, EN61010-1, and CE Mark safety standards. It features a 3-digit voltage display (3.5-digit for 120 V models), 3-digit current display, and output good indication via open collector. The unit measures 19 inch wide, 3U high, weighs 5.8 kg, and operates within 0°C to 50°C ambient temperature. Efficiency is 79% at 100 VAC and 82% at 200 VAC. The product includes 3-year warranty.
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZUP 20-40 |
| Product Name | Programmable Rack Bench Mount power supply |
| Type | Programmable Power Supply |
| Regulatory Compliance | Approvals - UL3111-1, EN61010-1, CE Mark |
| DC Output Voltage | 20.0 volts |