TDK-Lambda Europe GmbH Programmable Rack Bench Mount power supply ZUP 10-40

Description
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement
Request a Quote
Description
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZUP10-40 is a programmable bench or rack-mount power supply offering 0-10V output voltage and 0-40A output current with a maximum power of 400W. It features built-in RS232 and RS485 communication interfaces, constant voltage and constant current operation, and remote sensing capability with up to 0.5V compensation per cable. The unit accepts an AC input range of 85-265VAC and complies with UL3111-1, EN61010-1, and CE Mark safety standards. Its output ripple is 50mV (5Hz-1MHz) and 50mV (20MHz BW), with efficiency of 79% at 100VAC and 82% at 200VAC. The device includes front-panel digital meters, thermal protection, and a 3-year warranty. The case dimensions and weight are not specified for this model, but similar 400W models in the series weigh 3.2kg.

Datasheet Summary
Powered by GS/AI

The ZUP10-40 is a programmable bench or rack-mount power supply offering 0-10V output voltage and 0-40A output current with a maximum power of 400W. It features built-in RS232 and RS485 communication interfaces, constant voltage and constant current operation, and remote sensing capability with up to 0.5V compensation per cable. The unit accepts an AC input range of 85-265VAC and complies with UL3111-1, EN61010-1, and CE Mark safety standards. Its output ripple is 50mV (5Hz-1MHz) and 50mV (20MHz BW), with efficiency of 79% at 100VAC and 82% at 200VAC. The device includes front-panel digital meters, thermal protection, and a 3-year warranty. The case dimensions and weight are not specified for this model, but similar 400W models in the series weigh 3.2kg.

Suppliers

Company
Product
Description
Supplier Links
Programmable Rack Bench Mount power supply - ZUP 10-40 - TDK-Lambda Europe GmbH
Achern, Germany
Programmable Rack Bench Mount power supply
ZUP 10-40
Programmable Rack Bench Mount power supply ZUP 10-40
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement

Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies

Features

  • Built-in RS232 and RS485 interface
  • Parallel operation
  • Active PFC
  • 19' rack mounting/bench mounting
  • 3 year warranty

Applications for this product

  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZUP 10-40
Product Name Programmable Rack Bench Mount power supply
Type Programmable Power Supply
Regulatory Compliance Approvals - UL3111-1, EN61010-1, CE Mark
DC Output Voltage 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G40-42-F - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 40.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G20-135 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details