The Z60-10 is a programmable DC power supply offering 600W output power with a voltage range of 0 to 60V and current range of 0 to 10A. It has a 2U height and is designed for bench or rack mounting, with dimensions of 83 x 70 x 350 mm for the standard body. The unit includes built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB available. It provides 83% to 85% efficiency at 100-200VAC input, features programmable overvoltage shutdown, remote on/off control, and remote sensing capability. The power supply complies with UL61010-1, EN61010-1, and IEC61010 safety standards, and meets IEC61326 for immunity and conducted/radiated emissions. It operates from 0 to 50°C and is backed by a five-year warranty.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z60-10 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |