The Z36-18 is a programmable DC power supply in the Z+ series, offering 648 W output power with a voltage range of 0 to 36 V and a current range of 0 to 18 A. It is housed in a 2U high enclosure measuring 83 mm in height, with either 70 mm or 105 mm width depending on the body style, and 350 mm depth. The unit features built-in USB, RS232, and RS485 interfaces, with optional LAN and GPIB, and supports analog programming and monitoring. It meets UL61010-1, EN61010-1, and IEC61010 safety standards, complies with IEC61326 for immunity, and operates from 85 to 265 VAC input. The unit has a 5-year warranty and includes a variable speed fan for cooling.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z36-18 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |