The Z36-12 is a 432W programmable DC power supply in a 2U high chassis, providing a voltage range of 0 to 36 V and a current range of 0 to 12 A. It features built-in USB, RS232, and RS485 interfaces, with optional LAN and GPIB connectivity. The unit operates from an 85 to 265 VAC input, supports remote sensing, and includes arbitrary function generation. It has a 5 V remote sense compensation, digital programming accuracy of <0.05% for voltage and <0.1% for current, and a 4-digit front panel display. The power supply meets UL61010-1, EN61010-1, and IEC61010 safety standards, complies with IEC61326 for immunity, and is certified for conducted and radiated emissions. The dimensions are 83 mm H x 70 mm W x 350 mm D for the standard body, weighing 1.9 kg, and it includes a variable speed fan for cooling. It is backed by a 5-year warranty.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z36-12 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |