TDK-Lambda Europe GmbH 2U 200W, 400W, 600W and 800W Power Supply Z160-4

Description
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features 2U High USB, RS232/485 & Analogue Control and Monitoring LAN, GPIB & Isolated Analogue Interface Options Rack or Bench Mount Up to 650V output Built in arbitrary function generation and storage User programmable output signal pins 5 year warranty Applications for embedded use of this product General Purpose Industrial Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet
Description
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features 2U High USB, RS232/485 & Analogue Control and Monitoring LAN, GPIB & Isolated Analogue Interface Options Rack or Bench Mount Up to 650V output Built in arbitrary function generation and storage User programmable output signal pins 5 year warranty Applications for embedded use of this product General Purpose Industrial Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U 200W, 400W, 600W and 800W Power Supply - Z160-4 - TDK-Lambda Europe GmbH
Achern, Germany
2U 200W, 400W, 600W and 800W Power Supply
Z160-4
2U 200W, 400W, 600W and 800W Power Supply Z160-4
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features 2U High USB, RS232/485 & Analogue Control and Monitoring LAN, GPIB & Isolated Analogue Interface Options Rack or Bench Mount Up to 650V output Built in arbitrary function generation and storage User programmable output signal pins 5 year warranty Applications for embedded use of this product General Purpose Industrial Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.

Features

  • 2U High
  • USB, RS232/485 & Analogue Control and Monitoring
  • LAN, GPIB & Isolated Analogue Interface Options
  • Rack or Bench Mount
  • Up to 650V output
  • Built in arbitrary function generation and storage
  • User programmable output signal pins
  • 5 year warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number Z160-4
Product Name 2U 200W, 400W, 600W and 800W Power Supply
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
Unlock Full Specs
to access all available technical data

Similar Products

1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G20-375 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS400-156 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 400.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details