TDK-Lambda Europe GmbH 2U 200W, 400W, 600W and 800W Power Supply Z100-2

Description
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features 2U High USB, RS232/485 & Analogue Control and Monitoring LAN, GPIB & Isolated Analogue Interface Options Rack or Bench Mount Up to 650V output Built in arbitrary function generation and storage User programmable output signal pins 5 year warranty Applications for embedded use of this product General Purpose Industrial Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features 2U High USB, RS232/485 & Analogue Control and Monitoring LAN, GPIB & Isolated Analogue Interface Options Rack or Bench Mount Up to 650V output Built in arbitrary function generation and storage User programmable output signal pins 5 year warranty Applications for embedded use of this product General Purpose Industrial Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z100-2 is a 200W programmable DC power supply in a 2U high chassis, offering a voltage output range of 0 to 100V and a current range of 0 to 2A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB available. The unit supports remote sensing, analog programming via 0-5V or 0-10V signals, and arbitrary function generation. It operates from an 85-265VAC input, has a 5-year warranty, and meets UL61010-1, EN61010-1, and IEC61010 safety standards. The chassis measures 83 x 70 x 350 mm and weighs 1.9 kg for the standard body configuration.

Datasheet Summary
Powered by GS/AI

The Z100-2 is a 200W programmable DC power supply in a 2U high chassis, offering a voltage output range of 0 to 100V and a current range of 0 to 2A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB available. The unit supports remote sensing, analog programming via 0-5V or 0-10V signals, and arbitrary function generation. It operates from an 85-265VAC input, has a 5-year warranty, and meets UL61010-1, EN61010-1, and IEC61010 safety standards. The chassis measures 83 x 70 x 350 mm and weighs 1.9 kg for the standard body configuration.

Suppliers

Company
Product
Description
Supplier Links
2U 200W, 400W, 600W and 800W Power Supply - Z100-2 - TDK-Lambda Europe GmbH
Achern, Germany
2U 200W, 400W, 600W and 800W Power Supply
Z100-2
2U 200W, 400W, 600W and 800W Power Supply Z100-2
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features 2U High USB, RS232/485 & Analogue Control and Monitoring LAN, GPIB & Isolated Analogue Interface Options Rack or Bench Mount Up to 650V output Built in arbitrary function generation and storage User programmable output signal pins 5 year warranty Applications for embedded use of this product General Purpose Industrial Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.

Features

  • 2U High
  • USB, RS232/485 & Analogue Control and Monitoring
  • LAN, GPIB & Isolated Analogue Interface Options
  • Rack or Bench Mount
  • Up to 650V output
  • Built in arbitrary function generation and storage
  • User programmable output signal pins
  • 5 year warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number Z100-2
Product Name 2U 200W, 400W, 600W and 800W Power Supply
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
Unlock Full Specs
to access all available technical data

Similar Products

2U 200W, 400W, 600W and 800W Power Supply - Z375-2.2 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G1500-5 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 1500.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details