TDK-Lambda Europe GmbH 180W-702W Isolated DC-DC converters PAF500F48 3.3

Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF500F48-3.3 is a full brick DC-DC converter designed for non-isolated output applications, providing up to 264 W at 3.3 V with a maximum output current of 80 A. It accepts a 36-76 VDC input and operates with typical efficiency of 78%. The unit features remote on/off, adjustable output voltage from 2-4 VDC, remote sense, and parallel current sharing capability. It is rated for operation from -40°C to +100°C baseplate temperature and complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. The converter has a conduction-cooled design, measures 61x12.7x116.8 mm, and weighs 250 g, and is backed by a two-year warranty.

Datasheet Summary
Powered by GS/AI

The PAF500F48-3.3 is a full brick DC-DC converter designed for non-isolated output applications, providing up to 264 W at 3.3 V with a maximum output current of 80 A. It accepts a 36-76 VDC input and operates with typical efficiency of 78%. The unit features remote on/off, adjustable output voltage from 2-4 VDC, remote sense, and parallel current sharing capability. It is rated for operation from -40°C to +100°C baseplate temperature and complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. The converter has a conduction-cooled design, measures 61x12.7x116.8 mm, and weighs 250 g, and is backed by a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
180W-702W Isolated DC-DC converters - PAF500F48 3.3 - TDK-Lambda Europe GmbH
Achern, Germany
180W-702W Isolated DC-DC converters
PAF500F48 3.3
180W-702W Isolated DC-DC converters PAF500F48 3.3
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio

The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.

Features

  • Output voltages from 3.3. to 48 VDC
  • Current Share
  • Remote On/Off
  • Wide adjustable Output Range
  • 2 year Warranty

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PAF500F48 3.3
Product Name 180W-702W Isolated DC-DC converters
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C4W030A480V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 9.6 to 60.0 volts
DC Output Current 30 amps
View Details
DINRail mount DC-DC converters - DPX15-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details