TDK-Lambda Americas Inc. DC-DC Converters iCF05003A006V-001-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iCF series is a 3A non-isolated SMT point-of-load DC-DC converter with a DOSA-compatible footprint, available in LGA or EPC format. It operates from a 4.5 V to 14 V input and delivers an adjustable output voltage from 0.7 V to 5.5 V with ±3% tolerance and efficiency between 85% and 93.5% for outputs from 1.2 V to 5 V. The switching frequency is 600 kHz, with output ripple and noise of 15 mVpp. It includes remote on/off, remote sense, and power good signal features. The device measures 12.2 mm × 12.2 mm × 4.45 mm and weighs 1.5 g. Operating temperature ranges from -40°C to 115°C, with storage from -55°C to 125°C. It meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards with CE marking. The part number iCF05003A006V-001-R is not explicitly listed, but the series specifications apply to all variants.

Datasheet Summary
Powered by GS/AI

The iCF series is a 3A non-isolated SMT point-of-load DC-DC converter with a DOSA-compatible footprint, available in LGA or EPC format. It operates from a 4.5 V to 14 V input and delivers an adjustable output voltage from 0.7 V to 5.5 V with ±3% tolerance and efficiency between 85% and 93.5% for outputs from 1.2 V to 5 V. The switching frequency is 600 kHz, with output ripple and noise of 15 mVpp. It includes remote on/off, remote sense, and power good signal features. The device measures 12.2 mm × 12.2 mm × 4.45 mm and weighs 1.5 g. Operating temperature ranges from -40°C to 115°C, with storage from -55°C to 125°C. It meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards with CE marking. The part number iCF05003A006V-001-R is not explicitly listed, but the series specifications apply to all variants.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - iCF05003A006V-001-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
iCF05003A006V-001-R
DC-DC Converters iCF05003A006V-001-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number iCF05003A006V-001-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features DOSA compatible footprint Surface mountable LGA or EPC format
Operating Temperature -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG30-24-15S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 202A-10KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details