The iBF12012A007V-001-R is a 12A non-isolated SMT point-of-load DC-DC converter with a DOSA-compatible footprint, available in LGA or EPC format. It operates from a 4.5V to 14V input and delivers an adjustable output voltage from 0.70V to 5.5V at up to 94.5% efficiency. The converter features remote on/off, remote sense, power good signal, and hiccup-type overcurrent protection. It has a switching frequency of 600kHz, output ripple and noise of 30mVpp, and a temperature range of -40°C to 115°C. Measuring 20.32 x 11.43 x 8.5mm and weighing 5.5g, it complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iBF12012A007V-001-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | DOSA compatible footprint Surface mountable LGA or EPC format |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |