TDK-Lambda Americas Inc. DC-DC Converters iBC12007A008V-001-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iBC12007A008V-001-R is a non-isolated DC-DC converter in the iBA/iBC series, designed for point-of-load applications with a 6.0 to 14.0 VDC input and a 0.8 to 5.0 VDC output. It delivers up to 7 A at 93% efficiency at 5.0 V output, with a maximum output ripple of 100 mV and load regulation of 30 mV. The device measures 27.9 x 11.4 x 8.38 mm and operates from -40 to 125 °C. It supports remote on/off with positive or negative logic and includes auto-recovery overload protection. The converter meets UL60950, VDE0805, and CB scheme (IEC60950) safety standards and weighs no more than 7 g.

Datasheet Summary
Powered by GS/AI

The iBC12007A008V-001-R is a non-isolated DC-DC converter in the iBA/iBC series, designed for point-of-load applications with a 6.0 to 14.0 VDC input and a 0.8 to 5.0 VDC output. It delivers up to 7 A at 93% efficiency at 5.0 V output, with a maximum output ripple of 100 mV and load regulation of 30 mV. The device measures 27.9 x 11.4 x 8.38 mm and operates from -40 to 125 °C. It supports remote on/off with positive or negative logic and includes auto-recovery overload protection. The converter meets UL60950, VDE0805, and CB scheme (IEC60950) safety standards and weighs no more than 7 g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - iBC12007A008V-001-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
iBC12007A008V-001-R
DC-DC Converters iBC12007A008V-001-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number iBC12007A008V-001-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Regulatory Compliance IEC60950-1 CSA C22.2 No.60950-1 EN60950-1 UL60950-1 VDE 0805-1
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-1203SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - HQA2W085W150V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7C4W008A120V-0F1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details