The i6A24008A033V-N00-R is a 75W non-isolated DC-DC buck converter with a negative output, designed to generate negative voltage rails from a 9 to 40V positive input. It features a compact 1/16th brick package measuring 33.0 x 22.9 x 12.1 mm, with an output voltage adjustable from -3.3V to -30V and a maximum output current of 8A. Efficiency reaches up to 94%, and it includes remote sense, negative or positive logic remote On-Off, and overcurrent and overtemperature protection. The unit complies with IEC/UL/CSA/EN 62368-1 and 60950-1 standards and carries CE and UKCA markings. Operating temperature ranges from -40°C to 125°C, with a typical weight of 15g and an MTBF exceeding 10 million hours at 40°C ambient temperature under full load.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | i6A24008A033V-N00-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 75W in 1/16 brick size Step-down (Buck) converter Wide input & Wide output Negative output |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |