TDK-Lambda Europe GmbH Configurable solutions up to 90kW in 20U, 19 inch rack cabinet GSPS20-1500

Description
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A. The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT. GUI and drivers are free to download from our website. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Constant voltage and constant modes with power limit operation Output current up to 4500A and output voltages up to 1500V Configurable, air cooled solutions 30kW to 60kW Wide three phase input range 342 – 528Vac or 170-265Vac Programmable slew rate control for output voltage and current LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard EtherCAT, Modbus-TCP and IEEE488.2 interface options Arbitrary waveform generation and storage with auto trigger capability Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet
Description
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A. The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT. GUI and drivers are free to download from our website. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Constant voltage and constant modes with power limit operation Output current up to 4500A and output voltages up to 1500V Configurable, air cooled solutions 30kW to 60kW Wide three phase input range 342 – 528Vac or 170-265Vac Programmable slew rate control for output voltage and current LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard EtherCAT, Modbus-TCP and IEEE488.2 interface options Arbitrary waveform generation and storage with auto trigger capability Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS20-1500 - TDK-Lambda Europe GmbH
Achern, Germany
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet
GSPS20-1500
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet GSPS20-1500
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A. The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT. GUI and drivers are free to download from our website. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Constant voltage and constant modes with power limit operation Output current up to 4500A and output voltages up to 1500V Configurable, air cooled solutions 30kW to 60kW Wide three phase input range 342 – 528Vac or 170-265Vac Programmable slew rate control for output voltage and current LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard EtherCAT, Modbus-TCP and IEEE488.2 interface options Arbitrary waveform generation and storage with auto trigger capability Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0‑10V/4,500A to 0-1500V/60A.
The GSPS series can operate in constant voltage, constant current and constant power limit modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features.
Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue (control and monitor 0-5V or 0-10V) interfaces built in as standard.
Interface options include IEEE488, Modbus-TCP, EtherCAT.
GUI and drivers are free to download from our website.
The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input.

Features

  • Constant voltage and constant modes with power limit operation
  • Output current up to 4500A and output voltages up to 1500V
  • Configurable, air cooled solutions 30kW to 60kW
  • Wide three phase input range 342 – 528Vac or 170-265Vac
  • Programmable slew rate control for output voltage and current
  • LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard
  • EtherCAT, Modbus-TCP and IEEE488.2 interface options
  • Arbitrary waveform generation and storage with auto trigger capability

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GSPS20-1500
Product Name Configurable solutions up to 90kW in 20U, 19 inch rack cabinet
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G80-65 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 80.0 volts
View Details
15kW in 2U & 22.5kW in 3U - GSPL30-750 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 30.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G600-4.5 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 600.0 volts
View Details
3.3kW and 5kW Rack Mount power supply - GEN 8-400-3P400 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 8.0 volts
View Details