TDK-Lambda Americas Inc. Programmable Power Supplies GSP30-510-3P208

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G Series programmable DC power supplies are high-density, 19-inch rack-mount systems designed for OEM, industrial, and laboratory applications, offering power levels from 1kW to 15kW in compact 1U to 3U form factors. This model supports three-phase AC inputs of 208VAC and delivers up to 1500V output voltage and 1500A output current. Features include built-in LAN (LXI 1.5), USB, RS-232/RS-485 interfaces, arbitrary waveform generation, programmable slew rate, internal resistance simulation, and constant power limit operation. The unit supports remote analog control, multi-drop RS-485, and parallel operation up to 60kW. It includes protection functions such as OVP, OCL, and OTP, with fan speed controlled by temperature and load. Certified to CE Mark for Low Voltage, EMC, and RoHS3 directives, it comes with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The G Series programmable DC power supplies are high-density, 19-inch rack-mount systems designed for OEM, industrial, and laboratory applications, offering power levels from 1kW to 15kW in compact 1U to 3U form factors. This model supports three-phase AC inputs of 208VAC and delivers up to 1500V output voltage and 1500A output current. Features include built-in LAN (LXI 1.5), USB, RS-232/RS-485 interfaces, arbitrary waveform generation, programmable slew rate, internal resistance simulation, and constant power limit operation. The unit supports remote analog control, multi-drop RS-485, and parallel operation up to 60kW. It includes protection functions such as OVP, OCL, and OTP, with fan speed controlled by temperature and load. Certified to CE Mark for Low Voltage, EMC, and RoHS3 directives, it comes with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GSP30-510-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GSP30-510-3P208
Programmable Power Supplies GSP30-510-3P208
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GSP30-510-3P208
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802S-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supplies - G100-27-1P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power Supplies - GEN 10-330-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details