TDK-Lambda Europe GmbH 10kW in 2U & 15kW in 3U GSP10-1000

Description
The new, five year warranty, GENESYS+™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. Features Highest Power Density Available - 10kW in 2U, 15kW in 3U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for Increased Power 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
The new, five year warranty, GENESYS+™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. Features Highest Power Density Available - 10kW in 2U, 15kW in 3U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for Increased Power 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSP10-1000 is a 10kW programmable DC power supply in a 2U rack-mount format, providing 0 to 10V output voltage and up to 1000A output current. It supports three-phase AC input options of 170~265VAC, 342~460VAC, and 342~528VAC, with a typical power factor of 0.94 and 89% efficiency. Standard features include built-in LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog interface for program and monitor control. It offers constant voltage, constant current, and constant power modes, programmable slew rate control, internal resistance simulation, and an arbitrary waveform generator with auto-trigger capability. Output ripple and noise are specified as 75mV peak-to-peak at full load. The unit includes protections such as OVP, UVP, OTP, and AC fail, with fan speed controlled by temperature and load. It supports parallel operation up to four units and has a five-year warranty.

Datasheet Summary
Powered by GS/AI

The GSP10-1000 is a 10kW programmable DC power supply in a 2U rack-mount format, providing 0 to 10V output voltage and up to 1000A output current. It supports three-phase AC input options of 170~265VAC, 342~460VAC, and 342~528VAC, with a typical power factor of 0.94 and 89% efficiency. Standard features include built-in LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog interface for program and monitor control. It offers constant voltage, constant current, and constant power modes, programmable slew rate control, internal resistance simulation, and an arbitrary waveform generator with auto-trigger capability. Output ripple and noise are specified as 75mV peak-to-peak at full load. The unit includes protections such as OVP, UVP, OTP, and AC fail, with fan speed controlled by temperature and load. It supports parallel operation up to four units and has a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
10kW in 2U & 15kW in 3U - GSP10-1000 - TDK-Lambda Europe GmbH
Achern, Germany
10kW in 2U & 15kW in 3U
GSP10-1000
10kW in 2U & 15kW in 3U GSP10-1000
The new, five year warranty, GENESYS+™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. Features Highest Power Density Available - 10kW in 2U, 15kW in 3U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for Increased Power 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The new, five year warranty, GENESYS+™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input.

Features

  • Highest Power Density Available - 10kW in 2U, 15kW in 3U
  • Arbitrary Waveform Generation and Storage
  • Programmable Slew Rate Control
  • Constant Voltage, Constant Current and Constant Power Limit Operation
  • Internal Resistance Programming
  • Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces
  • Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces
  • Blank Front Panel Option
  • Easy Auto-configuring Parallel System for Increased Power
  • 5 Year Warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GSP10-1000
Product Name 10kW in 2U & 15kW in 3U
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

2U 200W, 400W, 600W and 800W Power Supply - Z650-0.64 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G20-170 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G100-34-PSINK - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 100.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS600-150 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 600.0 volts
View Details